EN
  • EN
  • DE

UC2860DWTR

Part No UC2860DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Resonant Mode Power Supply Controller 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Win Source Part Number 1102023-UC2860DWTR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2860DWTR CAD Model

Description

Introducing the UC2860DWTR from Texas Instruments

The UC2860DWTR is a high-performance integrated circuit designed by Texas Instruments, tailored for efficient power management in a wide array of electronic applications. This advanced chip is part of the UC2860 family, known for their reliability and versatility in controlling and optimizing power functions within electronic systems.

Key Features

  • Resonant-Mode Controller: The UC2860DWTR operates as a resonant-mode controller which allows for zero-voltage switching, reducing switching losses and improving overall efficiency.
  • Multi-Mode Operation: It supports various operational modes including frequency modulation and burst mode, which helps in achieving high efficiency across different load conditions.
  • Integrated Protections: The device comes with a suite of protection features such as over-current, over-voltage, and under-voltage lockout, ensuring the longevity and safety of the application it is used in.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, making it suitable for diverse power supply applications.

Applications

The UC2860DWTR is adept at managing power in a variety of settings, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • DC to DC converters
  • LED drivers
  • Telecommunication equipment
  • Industrial control systems

Package and Availability

This component is presented in a surface-mount package, specifically in a 16-pin SOIC (DW) format, denoted by the 'DWTR' suffix in its part number. This packaging is suitable for automated assembly processes, ensuring ease of integration into PCBs (Printed Circuit Boards).

Quality and Support

As with all Texas Instruments products, the UC2860DWTR is manufactured to meet high-quality standards, ensuring reliable performance in critical applications. Technical support and comprehensive documentation are available, providing engineers with the resources needed to implement the UC2860DWTR effectively in their designs.

For those looking to enhance their power management systems with a robust and versatile controller, the UC2860DWTR from Texas Instruments stands out as a prime choice. Its combination of efficiency, flexibility, and protective features makes it an indispensable component in modern electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess