EN
  • EN
  • DE

UCC24612-1DBVT

Part No UCC24612-1DBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description HIGH-FREQUENCY MULTI-MODE SYNCHR  /  Power Supply Controller Adapters SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel
Applications Adapters
Voltage - Input 4V ~ 28V
Current - Supply 4 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number UCC24612
Other Names 296-48384-6,296-48384-1,296-48384-2
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253036-UCC24612-1DBVT
Ultra Librarian 3D Model Ultra Librarian UCC24612-1DBVT CAD Model

Description

Introducing the UCC24612-1DBVT from Texas Instruments

The UCC24612-1DBVT is a state-of-the-art synchronous rectifier controller designed by Texas Instruments to enhance power efficiency in a variety of applications. This compact and efficient device is specifically created to replace Schottky diodes in isolated and non-isolated flyback converters, ensuring optimal performance in power supplies for consumer electronics, adapters, and LED lighting, among others.

The UCC24612-1DBVT leverages advanced control techniques to provide synchronous rectification in flyback converters that utilize a secondary-side voltage regulation scheme. The device is engineered to support a wide range of output power, making it a versatile solution for various design requirements. Its innovative drive capability ensures low turn-on and turn-off thresholds, which translates to reduced power loss and improved overall efficiency.

One of the key features of the UCC24612-1DBVT is its adaptive turn-off logic. This function intelligently adjusts the timing of the MOSFET turn-off to minimize power loss across different load conditions. It also offers a VDD UVLO threshold that ensures the device operates reliably under undervoltage conditions, safeguarding the system against potential damage.

The UCC24612-1DBVT is housed in a compact SOT-23-6 package, which is ideal for space-constrained applications. The small footprint of the device allows for a more streamlined board layout, providing designers with greater flexibility in their circuit designs. Additionally, the device operates over a wide temperature range, ensuring consistent performance even in harsh environments.

With its robust design and advanced features, the UCC24612-1DBVT from Texas Instruments is an essential component for power supply designers looking to maximize efficiency and reliability. Whether you are developing power solutions for the latest consumer gadgets or industrial equipment, this synchronous rectifier controller is engineered to meet the demands of modern electronic systems.

To learn more about the UCC24612-1DBVT and how it can enhance your power supply designs, visit the Texas Instruments website for detailed specifications, application notes, and design resources.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7090 $53.1750
175+ $0.5817 $101.7975
270+ $0.5636 $152.1720
370+ $0.5454 $201.7980
475+ $0.5272 $250.4200
635+ $0.4727 $300.1645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,320 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess