EN
  • EN
  • DE

UCC2800QDREP

Part No UCC2800QDREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.9 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1115730-UCC2800QDREP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2800QDREP CAD Model

Description

The UCC2800QDREP is a high-performance, low-power, BiCMOS current-mode PWM controller from Texas Instruments, designed for a wide range of power supply applications. This enhanced product is specifically engineered to meet the rigorous demands of space-constrained and energy-efficient power systems, making it an ideal choice for aerospace, defense, and other high-reliability industries.

Key Features

  • Enhanced Control: With its current-mode control scheme, the UCC2800QDREP provides excellent output voltage regulation and fast transient response, ensuring stable operation under varying load conditions.
  • Low Power Operation: The device boasts a low startup current of less than 1µA and a low operating current, making it suitable for battery-powered and energy-saving applications.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various application requirements without the need for additional voltage regulation components.
  • Robust Protection Features: The UCC2800QDREP includes a range of protection features such as undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown, enhancing system reliability and safety.
  • Frequency Flexibility: This controller offers programmable switching frequencies up to 1MHz, allowing designers to optimize their power supply design for efficiency or size.
  • Space-Saving Package: Housed in a compact SOIC-8 package, the UCC2800QDREP is designed to minimize board space and simplify layout in densely packed PCBs.

Applications

The versatility of the UCC2800QDREP makes it suitable for a variety of applications, including:

  • DC/DC Converters
  • Off-Line Power Supplies
  • Portable and Battery-Powered Equipment
  • Power Supply Modules for Aerospace and Defense
  • Telecommunications Infrastructure

Quality and Reliability

As part of Texas Instruments' Enhanced Product (EP) lineup, the UCC2800QDREP is designed to perform in extreme environments and is subject to additional qualification and testing processes, ensuring high levels of quality and reliability for mission-critical applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0150 $54.1350
21+ $4.9354 $103.6434
32+ $4.7811 $152.9952
44+ $4.6269 $203.5836
56+ $4.4727 $250.4712
75+ $4.0100 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess