EN
  • EN
  • DE
  • IT

UCC2813PWTR-1G4

Part No UCC2813PWTR-1G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Low Power Economy BiCMOS Current Mode PWM 8-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Duty Cycle 50 %
Fall Time 44 ns
Frequency 1 MHz
Lead Free Contains Lead
Max Duty Cycle 50 %
Max Frequency 1 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Output Current 1 A
Output Voltage 1 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Rise Time 41 ns
RoHS Compliant
Switching Frequency 1 MHz
Topology Boost, Flyback
Win Source Part Number 1102041-UCC2813PWTR-1G4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC2813PWTR-1G4 CAD Model

Description

The UCC2813PWTR-1G4 from Texas Instruments is a highly integrated low-power Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This device is part of the UCC2813x series, which are BiCMOS current-mode PWM controllers offering the perfect solution for systems that require efficient power management.

Built on advanced BiCMOS technology, the UCC2813PWTR-1G4 provides improved performance with lower power dissipation and higher speed than its predecessors. It is well-suited for applications such as AC-DC power supplies, isolated and non-isolated converters, and off-line battery chargers.

The device features a trimmed oscillator for precise duty cycle control, a temperature-compensated reference, high current totem pole output for driving a power MOSFET, and current sensing comparator. The UCC2813PWTR-1G4 also offers protective features such as under-voltage lockout (UVLO), overcurrent protection, and an automatic restart feature that enhances the safety and reliability of the end application.

The UCC2813PWTR-1G4 operates at a fixed frequency that can be programmed by the user and can handle frequencies up to 1MHz. This makes it versatile for various designs that require different switching frequencies. The device is available in a thin shrink small-outline package (TSSOP), which is optimal for space-constrained applications.

Texas Instruments has designed the UCC2813PWTR-1G4 with the environment in mind, offering a lead-free and RoHS-compliant product. This commitment to environmental sustainability ensures that the device can be used in a wide range of markets, including those that have strict environmental regulations.

In summary, the UCC2813PWTR-1G4 PWM controller is a reliable and versatile solution for power supply design, providing efficiency, accuracy, and the robust feature set expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $28.5113
Texas Instruments
IC REG DL BOOST/LNR SYNC 6WSON
Lowest to $1.2023
International Rectifier
DUAL SYNCHRONOUS PWM CONTROLLER WITH CURRENT SHARING CIRCUITRY AND LDO CONTROLLER
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.5894
Richtek USA Inc.
High Efficiency, Synchronous Buck with Dual Linear Controllers
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG DL BUCK/LNR SYNC 10LFCSP
Lowest to $2.8943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8030 $56.2100
170+ $0.6589 $112.0130
265+ $0.6383 $169.1495
365+ $0.6177 $225.4605
470+ $0.5971 $280.6370
630+ $0.5354 $337.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess