The ULN2003A is a high-voltage, high-current Darlington transistor array designed by Texas Instruments. This integrated circuit consists of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single Darlington pair is 500 mA, making it suitable for interfacing with relays, motors, and other high-current or high-voltage loads on a microcontroller or logic system.
Key Features
- Seven Darlington pairs per package
- Output current 500 mA per driver (600 mA peak)
- Output voltage 50 V
- Integrated suppression diodes for inductive loads
- Outputs can be paralleled for higher current
- Inputs compatible with various types of logic, including TTL, PMOS, and CMOS
- The package includes DIP, SOIC, SOP, and TSSOP options
Applications
The ULN2003A is incredibly versatile and can be used in a wide range of applications. It is particularly well-suited for driving high-current loads in various electronic projects and commercial devices. Common applications include:
- Relay drivers
- Stepper motor drivers
- LED displays/LED matrix drivers
- Buffer drivers
- Logic buffers
- Lamp drivers
Technical Specifications
Parameter
Value
Output Current (per driver)
500 mA
Peak Output Current
600 mA
Output Voltage
50 V
Supply Voltage
5 V to 15 V
For detailed information, datasheets, and support resources, please visit the official Texas Instruments product page for the ULN2003A Darlington Transistor Array.