EN
  • EN
  • DE

WP91402L4

Part No WP91402L4
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104745-WP91402L4
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP91402L4 CAD Model

Description

The WP91402L4 is a high-performance integrated circuit developed by Texas Instruments, a leader in semiconductor solutions. This product is designed to cater to a wide range of applications, including but not limited to, power management, signal processing, and automotive systems. The WP91402L4 is a testament to Texas Instruments' commitment to providing innovative and reliable products to the market.

Key Features

  • High Integration: The WP91402L4 integrates multiple functionalities into a single chip, which helps to reduce the overall system complexity and the number of components required on a circuit board.
  • Efficiency: Designed with power efficiency in mind, the WP91402L4 ensures minimal power loss during operation, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Performance: The device operates reliably across a wide temperature range, making it suitable for industrial and automotive applications that demand consistent performance under varying environmental conditions.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the WP91402L4 offers improved performance characteristics, such as faster processing speeds and greater accuracy in signal handling.

Applications

The versatile nature of the WP91402L4 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems, including engine control units and infotainment systems
  • Industrial control systems, such as PLCs and motor controllers
  • Portable and wearable electronics that require efficient power management
  • Telecommunications equipment, including base stations and network routers

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality assurance processes. The WP91402L4 is built to meet high standards of quality and reliability, ensuring that it performs to specifications even in the most demanding applications.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. Technical support is also available to assist with the integration of the WP91402L4 into customer designs.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess