EN
  • EN
  • DE

XTR105P

Part No XTR105P
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Sensor and Detector Interface 36V 2-Wire Interface 14-Pin PDIP Tube / 4-20mA CURRENT TRANSMITTER with Sensor Excitation and Linearization | IC CURRENT TRANSMITTER 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Current Transmitter
Input Type Differential
Output Type Voltage
Supply Current 20mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number XTR105
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1282423-XTR105P
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Building Automation, Test & Measurement
Family Name XTR105
Introduction Date March 13, 2006
ECCN EAR99
Country of Origin Malaysia, Mexico, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XTR105P CAD Model

Description

The XTR105P is a highly integrated microcircuit from Texas Instruments, designed to offer a complete solution for the conditioning of signals from resistance temperature detectors (RTDs) and other types of resistive sensors. This precision two-wire transmitter incorporates many features necessary for accurate signal processing and is ideal for industrial applications such as temperature control and measurement systems.

Key Features

  • Integrated Linearization: The XTR105P comes with a built-in linearization feature for RTD sensors, ensuring precise temperature readings over a wide range.
  • Current Output: This device provides a 4-20mA current loop output, which is the industry standard for transmitting analog signals over long distances with high immunity to noise.
  • Low Offset Voltage: The low offset voltage of the XTR105P ensures accurate signal representation, minimizing errors in temperature readings.
  • Burnout Detection: It includes a sensor burnout detection mechanism that alerts the system in case of sensor failure, enhancing system reliability.
  • Flexible Power Supply: The XTR105P can operate with a wide supply voltage range, accommodating various industrial environments and power systems.

Applications

Due to its robustness and precision, the XTR105P is suitable for a variety of applications, including:

  • Process control systems
  • Temperature monitoring and control
  • Factory automation
  • Instrumentation

Technical Specifications

Parameter Value Output Current Range 4-20mA Supply Voltage 7.5V to 36V Operating Temperature -40°C to +85°C Package Type 14-Pin PDIP

The XTR105P is available in a 14-pin plastic DIP (PDIP) package, making it easy to integrate into a wide range of industrial designs. Its combination of features and reliability make it an excellent choice for professionals seeking to enhance the performance and stability of their temperature measurement systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0012 $74.0024
4+ $30.3600 $121.4400
6+ $29.4113 $176.4678
8+ $28.4625 $227.7000
10+ $27.5138 $275.1380
13+ $24.6675 $320.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess