EN
  • EN
  • DE
  • IT

XC6201GE25DR

Part No XC6201GE25DR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1212+Rohs
Reference case SMD
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 758092-XC6201GE25DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6201GE25DR CAD Model

Description

The XC6201GE25DR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage from a wide range of input voltages, even when the input voltage is close to the output voltage. This LDO regulator is commonly used in portable electronic devices, battery-powered systems, and other applications where efficiency and space are critical.

Applications

  • Mobile Phones: Power management for various components, including the baseband processor and RF circuits.
  • Portable Audio Players: Powering the audio amplifier and other analog circuits.
  • Digital Cameras: Providing a stable power supply for the image sensor and digital processing unit.
  • Wireless Communication Devices: Powering the RF transceiver and microcontroller.
  • Battery-Powered Systems: Efficiently regulating the battery voltage to supply other components.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage for sensitive circuits.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation with no load.
  • Overcurrent Protection (OCP): Protects the regulator and the load from excessive current draw.
  • Short-Circuit Protection (SCP): Protects the regulator and the load from short-circuit conditions.
  • Thermal Shutdown (TSD): Shuts down the regulator in case of excessive temperature.
  • Small Package: Compact package size suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency maximize battery life in portable devices.
  • Improved System Performance: Stable and accurate output voltage ensures reliable operation of sensitive circuits.
  • Reduced System Cost: Minimal external components required for operation.
  • Simplified Design: Easy to use and integrate into various applications.
  • Enhanced System Reliability: Protection features ensure robust and reliable operation.

The XC6201GE25DR uses a CMOS process to achieve low power consumption and high performance. It is available in a small SOT-25 package. The fixed output voltage of 2.5V makes it suitable for a wide range of digital and analog circuits. The regulator is designed to operate over a wide temperature range.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess