EN
  • EN
  • DE

XC6202P332PRN

Part No XC6202P332PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413485-XC6202P332PRN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian XC6202P332PRN CAD Model

Description

The XC6202P332PRN is a 3.3V fixed output, low dropout (LDO) voltage regulator manufactured by Torex Semiconductor. It's designed to provide a stable and accurate 3.3V supply with low power consumption, making it suitable for a wide range of battery-powered and portable applications. This regulator uses a CMOS process, contributing to its efficiency and low quiescent current. The inclusion of overcurrent and short-circuit protection enhances its reliability.

Applications

  • Smartphones and Mobile Devices: Providing a stable 3.3V supply for various internal circuits.
  • Wireless Communication Devices (Bluetooth, Wi-Fi): Regulating voltage for reliable wireless performance.
  • Portable Media Players: Powering audio codecs, display drivers, and other components.
  • Wearable Devices (Smartwatches, Fitness Trackers): Efficient voltage regulation in space-constrained devices.
  • IoT (Internet of Things) Devices: Powering microcontrollers, sensors, and communication modules.
  • Microcontrollers and Microprocessors: Regulating voltage for stable and reliable operation.

Features

  • Fixed Output Voltage: Provides a stable 3.3V output voltage.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Low Power Consumption: Minimizes current draw, extending battery life.
  • High Accuracy: Provides a precise and stable voltage supply.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Small Package Size: Available in compact packages, ideal for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Stable Voltage Supply: Ensures reliable operation of connected devices.
  • Protection Features: Built-in protection mechanisms enhance system reliability and prevent damage.
  • Compact Design: Allows for integration into miniature electronic devices.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details

The XC6202P332PRN is designed to operate within a specific input voltage range, providing a regulated 3.3V output. It features a low quiescent current, which is essential for extending battery life in portable devices. The built-in overcurrent and short-circuit protection features ensure that the regulator and the connected circuits are protected from potential damage due to excessive current or short circuits. The operating temperature range is typically from -40°C to +85°C, making it suitable for use in a wide range of environmental conditions. The device is commonly available in small surface-mount packages like SOT-25 or similar, making it suitable for high-density board designs.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess