EN
  • EN
  • DE

XC6206P185PR

Part No XC6206P185PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413694-XC6206P185PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6206P185PR CAD Model

Description

The XC6206P185PR is a low dropout (LDO) voltage regulator IC manufactured by Torex Semiconductor Ltd. It's designed to provide a stable and regulated output voltage of 1.85V. This regulator is commonly used in battery-powered devices, portable electronics, and other applications that require a consistent voltage supply and efficient power management.

Applications:

  • Mobile Phones and Smartphones: Powering core logic, memory, and other critical components.
  • Tablets and Portable Media Players: Providing stable voltage for display drivers, processors, and audio circuitry.
  • Wireless Modules (Bluetooth, Wi-Fi): Regulating voltage for reliable communication.
  • Wearable Devices (Smartwatches, Fitness Trackers): Ensuring consistent performance and long battery life.
  • IoT (Internet of Things) Devices: Providing stable power for sensors, microcontrollers, and communication modules.
  • Digital Cameras: Regulating power for image sensors and processing circuitry.

Features:

  • Output Voltage: Fixed 1.85V output.
  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Typically ±2%.
  • Low Power Consumption: Contributes to long battery life.
  • Overcurrent Protection: Protects the regulator and downstream circuitry from damage.
  • Small Package: Available in SOT-25 or similar small packages for space-constrained applications.
  • Enable/Disable Function: Allows for power saving during idle periods.

Benefits:

  • Stable and Reliable Power Supply: Ensures consistent performance of connected devices.
  • Extended Battery Life: Low power consumption minimizes battery drain.
  • Compact Design: Small package size allows for integration into miniature devices.
  • Protection Features: Enhances system reliability by preventing damage from overcurrent conditions.
  • Simplified Circuit Design: Requires minimal external components.

Additional Details:

The XC6206P185PR typically requires only a few external ceramic capacitors for stable operation. The specific values should be chosen based on the manufacturer's datasheet and the application requirements. The enable/disable pin can be used to put the regulator into a low-power standby mode. This LDO regulator is also RoHS compliant and lead-free, making it environmentally friendly.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess