EN
  • EN
  • DE

XC6209A302MR-G

Part No XC6209A302MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105502-XC6209A302MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6209A302MR-G CAD Model

Description

The XC6209A302MR-G is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It is designed for portable applications where low power consumption and high efficiency are critical. This CMOS LDO regulator features a small SOT-23 package, making it suitable for space-constrained designs. It offers excellent transient response and stability, ensuring a stable output voltage under varying load conditions.

Applications:

  • Smartphones: Powering sensitive analog circuitry and microcontrollers.
  • Tablets: Providing stable voltage for display drivers and processors.
  • Wireless Modules: Supplying regulated power for Bluetooth, Wi-Fi, and other communication modules.
  • Portable Gaming Consoles: Ensuring consistent performance for the CPU and GPU.
  • Wearable Technology: Power management in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Allows for efficient regulation even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for sensitive circuits.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and downstream components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator in high-temperature environments.
  • Small SOT-23 Package: Enables compact and space-saving designs.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery runtimes.
  • Improved System Reliability: Over-current and thermal shutdown protection mechanisms enhance system robustness.
  • Compact Solution: Small package size allows for integration into miniaturized devices.
  • Stable Performance: Excellent transient response ensures a stable output voltage under varying load conditions.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.

Additional Details:

The XC6209A302MR-G has a fixed output voltage of 3.0V and an input voltage range typically from 2.0V to 6.0V. It is designed to operate over a temperature range of -40°C to +85°C. The regulator is stable with ceramic capacitors, which are known for their low ESR (Equivalent Series Resistance). This LDO regulator also features a chip enable function, allowing the output to be turned on or off for power saving. The output current capability is typically up to 300mA. It offers a high ripple rejection ratio, effectively filtering out noise from the input voltage supply.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess