EN
  • EN
  • DE

XC6215B352GRN

Part No XC6215B352GRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414110-XC6215B352GRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6215B352GRN CAD Model

Description

The XC6215B352GRN is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. This LDO regulator is designed to provide a stable and accurate output voltage even when the input voltage is close to the output voltage, making it ideal for battery-powered applications and other scenarios where efficiency and space are critical. The 'GRN' likely indicates a specific packaging or environmental compliance (e.g., Green operation, RoHS compliant).

Applications:

  • Portable Electronics: Providing regulated voltage for microcontrollers and peripherals in smartphones, tablets, and media players.
  • Wearable Devices: Powering sensors, displays, and communication modules in smartwatches, fitness trackers, and other wearable technology.
  • IoT (Internet of Things) Devices: Regulating power for low-power sensors, microcontrollers, and wireless communication modules.
  • Wireless Communication Modules: Providing a stable voltage source for Bluetooth, Wi-Fi, Zigbee, and other wireless modules.
  • Battery-Powered Systems: General-purpose voltage regulation in battery-powered devices to ensure stable operation.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltages.
  • High Accuracy: Provides a precise and consistent output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short Circuit Protection: Prevents damage in the event of a short circuit condition.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Small Package: Available in compact packages, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life.
  • Reliable Performance: High accuracy ensures stable and consistent operation of connected circuits.
  • Enhanced System Protection: Overcurrent and short circuit protection protect the regulator and the connected load.
  • Compact Design: Small package size allows for integration into miniaturized electronic products.
  • Improved Efficiency: Low dropout voltage minimizes power loss and increases overall system efficiency.

Additional Details:

The XC6215B352GRN typically provides an output voltage of 3.5V. The specific input voltage range, output current capability, and package type are detailed in the manufacturer's datasheet. This regulator is designed to be stable with ceramic capacitors, which helps reduce the overall size and cost of the application. The integrated thermal shutdown feature protects the device from damage due to overheating. The low quiescent current is especially important for extending battery life in portable applications. Always consult the datasheet for complete specifications, including output voltage accuracy, ripple rejection, and transient response.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess