The 2SC3325-Y is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in high-frequency amplifier applications, providing high gain and low noise performance.
Applications:
- High-frequency amplifiers
- Oscillators
- Mixers
- Low-noise amplifiers (LNAs)
- RF circuits
Features:
- High transition frequency (fT = 8 GHz typical)
- Low noise figure (NF = 1.5 dB typical)
- High power gain
- Small outline package
- RoHS compliant
Benefits:
- Improved signal amplification in high-frequency circuits
- Reduced noise interference
- Increased system sensitivity
- Compact design for space-constrained applications
- Environmentally friendly
Specifications:
The 2SC3325-Y has a collector-emitter voltage (VCEO) of 12V and a collector current (IC) of 50mA. The power dissipation (PC) is 200mW. The current gain (hFE) is typically 100 to 300. The operating temperature range is -55°C to +150°C. This transistor is commonly packaged in a SOT-23 (or similar small outline) package. The high transition frequency enables efficient operation in high-frequency applications. The low noise figure makes it suitable for sensitive receiver circuits.