EN
  • EN
  • DE

2SC5027(F) (TPS)

Part No 2SC5027(F) (TPS)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description 2SC5027(F) (tps)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037196-2SC5027(F) (TPS)
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC5027(F) (TPS) CAD Model

Description

The 2SC5027(F) (TPS) is an NPN silicon epitaxial RF transistor manufactured by Toshiba Semiconductor and Storage. It's designed for high-frequency amplification applications, often used in VHF and UHF circuits. The (F) likely refers to a specific production lot or minor variation, while (TPS) might indicate a specific tape and reel packaging.

Applications

  • VHF and UHF amplifiers
  • Oscillators for RF circuits
  • RF front-end stages in communication devices
  • Mixer circuits for radio frequency signals

Features

  • High transition frequency (fT): Suitable for high-frequency operation.
  • Low noise figure: Minimizes noise added during amplification.
  • High gain: Provides substantial signal amplification.
  • NPN silicon epitaxial structure: Ensures stable and reliable performance.
  • Small surface-mount package: Ideal for compact circuit designs.

Benefits

  • Improved receiver sensitivity: The low noise figure enhances the ability to detect weak signals.
  • Increased signal strength: The high gain amplifies signals effectively.
  • Stable performance at high frequencies: The high fT guarantees reliable operation.
  • Compact circuit designs: The small package allows for miniaturization.
  • Enhanced reliability: The silicon epitaxial structure ensures long-term performance.

Additional Details

The 2SC5027(F) (TPS) is characterized by parameters such as collector-emitter voltage (VCEO), collector current (IC), and power dissipation. The transition frequency (fT) is a key specification for high-frequency amplifier design. The noise figure (NF) is crucial for applications where low noise is essential. The surface-mount package is designed for automated assembly processes. Care should be taken to manage thermal dissipation for reliable operation. Consult the datasheet for complete specifications and application guidelines. The TPS designation likely influences packaging for high-volume automated assembly lines.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess