EN
  • EN
  • DE

2SK3325B-ZK-E2

Part No 2SK3325B-ZK-E2
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159948-2SK3325B-ZK-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3325B-ZK-E2 CAD Model

Description

Overview of 2SK3325B-ZK-E2

The 2SK3325B-ZK-E2 model is an advanced N-channel MOSFET designed for precision and efficiency in high-speed switching applications. It offers enhanced electrical performance and robustness, making it suitable for intricate electronic projects requiring reliable components.

Features and Benefits

  • Rapid Switching: Facilitates high-speed operations which are crucial for modern electronic circuits.
  • Ultra-Low On-Resistance: Ensures reduced power dissipation, enhancing overall device performance and efficiency.
  • Enhanced Durability: Manufactured with superior materials to withstand intensive usage and environmental stress.
  • Optimized Package Design: Compact and efficient design simplifies integration into circuit layouts.

Applications

  • Fast-switching DC-DC converters
  • Power inverters
  • High-efficiency power management systems
  • Smart grid technology
  • Advanced computing systems

Additional Details

The 2SK3325B-ZK-E2 offers unparalleled performance with its capability to handle demanding electronic environments. This MOSFET stands out as a high-speed solution perfect for applications requiring efficiency and reliability, catering to the needs of modern compute and power systems.

Engineered to match advanced electronic requirements, this MOSFET supports both high-frequency operations and robust protection against thermal and electrical stress. Its capacity to operate in high-load scenarios while maintaining energy efficiency is an asset in advanced electronic architectures.

Ideal for both consumer and industrial products, the 2SK3325B-ZK-E2 helps innovate power-saving techniques and efficient electronic solutions, thus supporting sustainable and forward-thinking engineering projects.

You May Also Be Interested in

ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess