The 2SK4037 is an N-channel MOSFET designed for RF amplifier applications. Manufactured by Toshiba Semiconductor and Storage, this MOSFET is engineered to provide high power gain and efficiency at high frequencies.
Applications
- RF Amplifiers
- High-Frequency Oscillators
- Wireless Communication Systems
- Mobile Communication Devices
- Satellite Communication Equipment
Features
- N-Channel MOSFET
- High Power Gain
- High Efficiency
- Low Noise Figure
- Excellent Linearity
- Surface Mount Package
Benefits
- Improved RF Amplifier Performance: The 2SK4037 enables designers to achieve higher power gain and efficiency in their RF amplifier designs, leading to improved overall system performance.
- Enhanced Wireless Communication: Its low noise figure and excellent linearity contribute to clearer and more reliable wireless communication.
- Reduced Power Consumption: The high efficiency of this MOSFET helps to minimize power consumption in portable devices and other power-sensitive applications.
- Simplified Circuit Design: The surface mount package simplifies the assembly process and reduces the overall size of the application circuit.
- Stable Operation: Designed for stable operation under various operating conditions, ensuring consistent performance in demanding applications.
Technical Specifications
The 2SK4037 features a drain-source voltage (VDS) of typically 30V, a gate-source voltage (VGS) of ±20V, and a drain current (ID) of 50mA. It also boasts a power dissipation of 0.2W and an operating junction temperature range from -55°C to +150°C. It is available in a surface mount package, making it suitable for automated assembly processes. The gate threshold voltage is typically 1.5V. The device is RoHS compliant, ensuring it meets environmental standards.
The 2SK4037's characteristics make it well-suited for front-end RF applications requiring low noise and high gain. Its stable performance across a wide range of frequencies enables its use in diverse RF designs.