EN
  • EN
  • DE

TC74ACT151FN

Part No TC74ACT151FN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8 CHANNEL MULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264892-TC74ACT151FN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74ACT151FN CAD Model

Description

The TC74ACT151FN is a high-speed 8-input multiplexer manufactured by Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS Technology (ACT) family of logic devices, offering a combination of high speed and low power consumption. This multiplexer selects one of eight data inputs based on a 3-bit address and routes it to the output.

Applications:

  • Data Selection: Used for selecting one of multiple data sources in digital systems.
  • Address Decoding: Employed for address decoding in memory systems and peripheral selection.
  • Function Generation: Utilized for generating custom logic functions by combining different input signals.
  • Digital Signal Processing: Integrated into digital signal processing systems for data routing and selection.
  • Instrumentation: Used in instrumentation devices for selecting different measurement channels.

Features:

  • 8-Input Multiplexer: Selects one of eight data inputs based on a 3-bit address.
  • High Speed: Offers high-speed operation with low propagation delay.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.5V to 5.5V.
  • CMOS Technology: Manufactured using CMOS technology for high performance and low power consumption.

Benefits:

  • Versatile Data Selection: Provides a versatile solution for selecting one of multiple data sources in a wide range of applications.
  • High Performance: Offers high-speed operation, ensuring fast data processing.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Simplified Circuit Design: Integrates all essential multiplexing functions into a single chip, simplifying circuit design.
  • Cost-Effective: Provides a cost-effective solution for data selection in a variety of electronic systems.

Additional Details:

The TC74ACT151FN typically comes in a SOIC (Small Outline Integrated Circuit) package. The device has an enable input that allows for disabling the output. The truth table for the multiplexer specifies the output based on the address inputs. It is important to consult the datasheet for detailed information on the device's electrical characteristics, timing specifications, and pinout configuration. Proper power supply decoupling and grounding are essential for ensuring stable and reliable operation. The TC74ACT151FN is a valuable component for data selection and routing in a variety of digital systems, offering high performance, low power consumption, and ease of use.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess