EN
  • EN
  • DE

TC74HC123P

Part No TC74HC123P
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Multivibrator
RoHS Non-Compliant
Win Source Part Number 1098347-TC74HC123P
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC123P CAD Model

Description

The TC74HC123P is a Dual Retriggerable Monostable Multivibrator with Clear manufactured by Toshiba Semiconductor and Storage. This device contains two independent monostable multivibrators, each capable of producing a stable low or high output pulse of a specific duration when triggered. The retriggerable capability allows the output pulse to be extended if a new trigger pulse arrives before the end of the current pulse duration. The clear input allows for asynchronous resetting of the output pulse.

Applications

  • Timing Circuits
  • Pulse Generators
  • Delay Circuits
  • Missing Pulse Detectors
  • Frequency Dividers

Features

  • Retriggerable Operation
  • Wide Range of Output Pulse Widths
  • Clear Input for Asynchronous Reset
  • Triggering from Leading or Trailing Edge
  • Low Power Dissipation
  • High Noise Immunity
  • Output Drive Capability: 10 LSTTL Loads

Benefits

  • Versatile Timing Control: Retriggerable operation provides flexibility in controlling pulse durations based on input trigger frequency.
  • Precise Pulse Generation: Allows for accurate generation of pulses with a wide range of widths, adjustable by external components.
  • Asynchronous Reset: The clear input enables immediate termination of the output pulse, independent of the trigger input.
  • Flexible Triggering: Can be triggered by either the rising or falling edge of the input signal, offering design flexibility.
  • Energy Efficient: Low power dissipation makes it suitable for battery-powered and energy-conscious applications.
  • Reliable Operation: High noise immunity ensures stable and predictable operation in noisy environments.
  • Easy Integration: Can drive multiple LSTTL loads, simplifying interfacing with other logic circuits.

Additional Details

The output pulse width is determined by external resistor (Rext) and capacitor (Cext) values connected to the device. The formula for approximating the pulse width is typically given as Pulse Width ≈ Rext * Cext. Refer to the datasheet for precise calculations and recommended component values.

The TC74HC123P is available in a plastic Dual In-Line Package (DIP). The operating temperature range is generally from -40°C to +85°C. For proper operation, pay attention to the recommended voltage levels and timing characteristics specified in the official Toshiba datasheet. Ensure adequate decoupling capacitors are used to minimize noise on the power supply lines.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess