EN
  • EN
  • DE

TC9215P

Part No TC9215P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359518-TC9215P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9215P CAD Model

Description

The TC9215P is a digital signal processing (DSP) integrated circuit manufactured by Toshiba Semiconductor and Storage. This chip is primarily used in audio processing applications, offering functionalities for audio enhancement, noise reduction, and equalization. It aims to improve the audio experience in various consumer electronics devices.

Applications

  • CD players
  • MiniDisc players
  • Audio amplifiers
  • Home theater systems
  • Automotive audio systems

Features

  • Digital Signal Processing: Enables advanced audio processing algorithms in the digital domain.
  • Equalization: Provides adjustable frequency bands to customize audio output.
  • Noise Reduction: Reduces background noise for clearer audio reproduction.
  • Dynamic Range Control: Automatically adjusts volume levels to prevent distortion and maintain a balanced sound.
  • Surround Sound Processing: Creates immersive surround sound effects from stereo sources.
  • Integrated DAC: Includes built-in Digital-to-Analog Converters for seamless audio output.

Benefits

  • Enhanced Audio Quality: Significantly improves clarity, depth, and overall audio fidelity.
  • Customizable Sound: Allows users to personalize the audio output to match their preferences.
  • Reduced Noise: Minimizes unwanted noise, resulting in a cleaner and more enjoyable listening experience.
  • Consistent Volume: Prevents abrupt volume changes for a more comfortable listening experience.
  • Immersive Surround Sound: Delivers a more engaging and realistic audio experience.
  • Simplified Design: Integrates multiple functions into a single chip, reducing the number of external components needed.

Additional Details

The TC9215P is designed for low-voltage operation. It commonly comes in a DIP (Dual In-line Package). The specific power requirements, processing capabilities, and algorithm details can be found in the official Toshiba datasheet. The TC9215P is used in audio systems where performance, integration, and cost-effectiveness are crucial factors.

You May Also Be Interested in

Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess