EN
  • EN
  • DE

TCD2703ADG

Part No TCD2703ADG
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010572-TCD2703ADG
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCD2703ADG CAD Model

Description

The TCD2703ADG is a high-sensitivity, high-resolution CCD (Charge-Coupled Device) linear image sensor designed and manufactured by Toshiba Semiconductor and Storage. This sensor is primarily intended for use in image scanning applications where accurate and detailed capture of linear images is required. Its advanced CCD technology allows for excellent light sensitivity and low noise, contributing to high-quality image acquisition.

Applications

  • Document Scanners: Used in flatbed and sheet-fed scanners for digitizing documents.
  • Barcode Readers: Enables accurate reading of barcodes in retail and industrial applications.
  • Optical Character Recognition (OCR): Captures images for text recognition software.
  • Industrial Inspection: Used in quality control systems to detect defects on production lines.
  • Medical Imaging: Employed in certain medical scanning devices.

Features

  • High Sensitivity: Captures clear images even under low-light conditions.
  • High Resolution: Provides detailed image data for accurate analysis.
  • Low Noise: Minimizes signal interference for improved image clarity.
  • Wide Dynamic Range: Accurately captures both bright and dark areas in an image.
  • CCD Technology: Utilizes charge-coupled device technology for superior image quality.
  • Compact Package: Allows for integration into space-constrained designs.

Benefits

  • Improved Image Quality: High sensitivity, resolution, and low noise contribute to superior image quality.
  • Accurate Data Capture: Wide dynamic range ensures accurate representation of image details.
  • Enhanced Scanning Performance: High-speed scanning capabilities improve overall system throughput.
  • Reliable Operation: Robust design ensures consistent performance over an extended operational life.
  • Cost-Effective Solution: Provides a balance of performance and value for various applications.

Additional Details

The TCD2703ADG typically features a specific number of pixels along its linear array, determining its resolution capabilities. The sensor requires specific clock and bias voltages for proper operation, which are typically generated by external driver circuitry. It operates within a defined temperature range and is susceptible to damage from excessive light exposure. Detailed specifications regarding pixel size, dynamic range, and sensitivity can be found in the product datasheet provided by Toshiba. The output signal from the sensor needs to be amplified and processed to generate a usable image. Proper shielding and grounding are essential to minimize noise and interference. The TCD2703ADG is available in a ceramic or plastic package with pins for easy connection to external circuitry.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess