EN
  • EN
  • DE

TH58NVG4S0FTAK0B4H

Part No TH58NVG4S0FTAK0B4H
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description TH58NVG4S0FTAK0B4H Toshiba
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028654-TH58NVG4S0FTAK0B4H
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TH58NVG4S0FTAK0B4H CAD Model

Description

The TH58NVG4S0FTAK0B4H is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. It is designed for use in solid-state storage devices such as SSDs, USB drives, and memory cards. This high-density flash memory offers non-volatile storage, retaining data even when power is removed.

Applications:

  • Solid-state drives (SSDs): A core component in SSDs, used in laptops, desktops, and servers for fast and reliable data storage.
  • USB flash drives: Provides the storage medium in USB drives for portable data transfer and backup.
  • Memory cards: Used in SD cards, microSD cards, and other memory card formats for digital cameras, smartphones, and portable gaming devices.
  • Embedded systems: Integrated into embedded systems requiring non-volatile memory for storing firmware, configuration data, and user data.
  • Mobile devices: Used in smartphones, tablets, and other mobile devices as internal storage for operating systems, applications, and user files.

Features:

  • NAND flash technology: Utilizes NAND flash memory cells for high-density storage.
  • High storage capacity: Offers a large storage capacity for data-intensive applications.
  • Fast data transfer rates: Supports high-speed read and write operations.
  • Low power consumption: Designed for low power consumption, ideal for battery-powered devices.
  • Error correction code (ECC): Includes ECC to maintain data integrity and reliability.
  • Wear leveling: Implements wear leveling algorithms to extend the lifespan of the memory.

Benefits:

  • Increased storage capacity: Provides ample space for storing large files, applications, and multimedia content.
  • Improved performance: Enables faster boot times, application loading, and file transfer speeds.
  • Enhanced reliability: ECC and wear leveling contribute to data integrity and extend the lifespan of the device.
  • Reduced power consumption: Conserves battery power in portable devices.
  • Compact form factor: Allows for integration into small and lightweight devices.

Additional Details:

The TH58NVG4S0FTAK0B4H typically uses a multi-level cell (MLC) or triple-level cell (TLC) architecture to store multiple bits per cell, maximizing storage density. This memory device incorporates advanced flash management techniques to ensure data reliability and longevity. The specific interface used (e.g., ONFI) is a critical factor in determining compatibility with host controllers. The device's operating temperature range specifies the allowable environmental conditions. Understanding block size, page size, and plane architecture is important for optimizing memory access and performance. Bad block management and error handling capabilities are crucial for maintaining data integrity over the device's lifespan. The supply voltage requirements and power consumption characteristics influence the overall system design. This part is commonly used in devices requiring robustness and reliability for data storage.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess