The TK10V60W,LVQ(S is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for efficient power switching applications where low on-resistance and fast switching are crucial.
Applications:
- Power Factor Correction (PFC) circuits
- Uninterruptible Power Supplies (UPS)
- Inverters
- AC-DC Power Supplies
- DC-DC Converters
Features:
- N-channel MOSFET
- Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses.
- Fast Switching Speed: Reduces switching losses.
- High Avalanche Capability: Enhances robustness.
- Enhancement Mode: Simplifies gate drive.
Benefits:
- High Efficiency: Low RDS(on) and fast switching minimize power losses.
- Reliable Performance: High avalanche capability ensures robust operation.
- Simplified Design: Enhancement mode operation simplifies the gate drive circuit.
- Reduced Heat Generation: Lower power losses reduce heat dissipation.
- Compact and Efficient Power Switching: Enables smaller power supply designs.
Additional Details:
The TK10V60W,LVQ(S features a drain-source voltage rating of 600V and a continuous drain current rating suitable for moderately high-power applications. The RDS(on) value varies with gate-source voltage and junction temperature. It's typically available in a through-hole package, such as TO-220. Gate threshold voltage is important for gate drive circuit design. Consult the Toshiba datasheet for electrical characteristics, thermal resistance, and package dimensions. This MOSFET operates over a wide temperature range and is RoHS compliant.