EN
  • EN
  • DE

TLP175A(V4,E(T

Part No TLP175A(V4,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Relay SSR 15mA 1.4V DC-IN DC-OUT 4-Pin SO Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099838-TLP175A(V4,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP175A(V4,E(T CAD Model

Description

The TLP175A(V4,E(T is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. This device utilizes an infrared LED optically coupled to a MOSFET output, delivering electrical isolation and dependable switching capabilities for various applications.

Applications

  • Factory Automation: Used within factory automation systems to switch sensors, actuators and other control signals.
  • Security Systems: Provides isolation and control in security systems.
  • Test and Measurement Equipment: Delivers isolation for sensitive test and measurement circuits.
  • Power Supplies: Employed for switching and control in power supply applications.
  • Lighting Control Systems: Used for switching and dimming lights.
  • Medical Devices: Applied in medical equipment where isolation is crucial for patient safety and device reliability.

Features

  • High Isolation Voltage: Offers a high level of isolation between the input and output, typically several kilovolts.
  • Low On-Resistance: Low on-resistance reduces power dissipation and heat generation.
  • Fast Switching Speed: Provides fast switching speeds suitable for dynamic control applications.
  • Compact Package: Small form factor allows for efficient board layout and space saving design.
  • Low Input Control Current: Requires a low input current for control, enabling compatibility with diverse control circuits.
  • Solid-State Design: Increases reliability due to the elimination of mechanical components.

Benefits

  • Enhanced Safety: The high isolation voltage ensures a high level of safety by preventing voltage transients and ground loops.
  • Increased Reliability: The solid-state design eliminates mechanical wear, which significantly enhances the lifespan of the device.
  • Reduced Power Consumption: The low on-resistance reduces power loss and enhances overall efficiency.
  • Faster Switching: The fast switching speed allows for more precise and responsive control.
  • Compact Footprint: The small package optimizes board space and allows for integration into miniature devices.
  • Simplified Integration: The low input current requirement allows simple integration into a wide range of control circuits.

Additional Details

The TLP175A(V4,E(T operates efficiently in standard industrial temperature ranges. Specific details regarding load voltage, load current, and isolation voltage must be verified against the product datasheet. This device adheres to RoHS standards.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess