EN
  • EN
  • DE

TLP293(GR-TPL,E(T

Part No TLP293(GR-TPL,E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SO Magazine
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Number of Pins 4
Win Source Part Number 958039-TLP293(GR-TPL,E(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP293(GR-TPL,E(T CAD Model

Description

The TLP293(GR-TPL,E(T is a small outline photocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for high-density mounting applications and provides electrical isolation between the input and output circuits.

Applications

  • Programmable Logic Controllers (PLCs): For input/output isolation.
  • Inverter circuits: Providing isolation in power conversion applications.
  • Digital Logic Isolation: Isolating sensitive digital circuits from noise and high voltages.
  • Power Supplies: For feedback control and isolation in switched-mode power supplies.
  • Motor Control Circuits: Isolating the control circuitry from the motor drive circuitry.
  • General purpose isolation: In various electronic systems requiring electrical isolation.

Features

  • High isolation voltage: Providing electrical isolation between input and output.
  • Small outline package: Enabling high-density mounting.
  • Current transfer ratio (CTR): Ensuring efficient signal transfer.
  • Low saturation voltage: Minimizing power dissipation.
  • High collector-emitter voltage: Supporting a wide range of applications.
  • Operating temperature range: Suitable for industrial environments.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Enhanced safety: Providing electrical isolation to protect users and equipment.
  • Improved system reliability: Preventing noise and interference from affecting sensitive circuits.
  • Reduced board space: Due to the small outline package.
  • Simplified design: Easing the integration of isolated circuits.
  • Increased design flexibility: Due to its wide range of operating characteristics.

Additional Details

The TLP293(GR-TPL,E(T features a typical isolation voltage of several kilovolts, providing robust protection against high voltage transients. The current transfer ratio (CTR) is a key parameter, indicating the efficiency of signal transfer from the input LED to the output transistor. The device's switching speed is typically in the microsecond range, making it suitable for a wide range of applications. The operating temperature range is usually specified as -55°C to +110°C. Detailed specifications, including CTR values, saturation voltages, and switching speeds, can be found in the device's datasheet. Its compact size and reliable performance make it a popular choice for isolation in a variety of electronic systems. The specific suffix codes like GR-TPL, and E(T indicate specific tape and reel packaging options, as well as lead forming.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
755+ $0.1326 $100.1130
1,175+ $0.1281 $150.5175
1,680+ $0.1192 $200.2560
2,180+ $0.1147 $250.0460
2,725+ $0.1102 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,760 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess