EN
  • EN
  • DE

TLP543J

Part No TLP543J
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description gaas ired & photo-thyristor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370534-TLP543J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP543J CAD Model

Description

The TLP543J is a photocoupler manufactured by Toshiba Semiconductor and Storage. It features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a phototransistor. This arrangement provides electrical isolation between the input and output circuits, making it suitable for a variety of applications where safety and noise immunity are crucial.

Applications

  • Switching Power Supplies: Providing feedback isolation and control signal isolation.
  • Motor Control Circuits: Isolating control signals from high-voltage motor drives.
  • Digital Logic Isolation: Protecting sensitive digital circuits from noise and voltage transients.
  • Telecommunications Equipment: Isolating subscriber lines from central office equipment.
  • Medical Equipment: Ensuring patient safety by isolating sensitive circuits from mains power.

Features

  • High Isolation Voltage: Offers a high isolation voltage (typically 5000 Vrms) to protect circuits from high-voltage transients.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and output.
  • Low Input Current: Requires a low input current for activation, making it compatible with various logic circuits.
  • Phototransistor Output: Allows for versatile circuit design and interface options.
  • DIP Package: Available in a dual in-line package (DIP) for easy through-hole mounting.

Benefits

  • Enhanced Safety: Provides a high degree of electrical isolation for user and equipment protection.
  • Improved Noise Immunity: Minimizes the impact of electrical noise on sensitive circuits.
  • Simplified Interface: Simplifies the interface between circuits operating at different voltage levels or with different ground potentials.
  • Increased System Reliability: Protects circuits from voltage surges and transients, extending the lifespan of the equipment.
  • Wide Operating Temperature Range: Functions reliably over a wide range of temperatures, making it suitable for various environments.

Additional Details

The TLP543J is designed for demanding industrial applications. Its robust construction and high isolation voltage make it suitable for use in environments with high levels of electrical noise and transient voltages. The phototransistor output can be configured in various ways to meet specific circuit requirements. The device is compliant with industry safety standards. The 'J' suffix typically indicates specific performance characteristics or testing levels. The operating temperature range generally falls between -55°C and +100°C.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Lowest to $856.6312
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess