EN
  • EN
  • DE

TPCA8009-H(TE12LQM

Part No TPCA8009-H(TE12LQM
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716789-TPCA8009-H(TE12LQM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8009-H(TE12LQM CAD Model

Description

The TPCA8009-H(TE12LQM) is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency DC-DC converters and power management applications. It features a low on-resistance (RDS(ON)) to minimize power loss and improve efficiency. It's packaged in a SOP-8 package, suitable for surface mount assembly.

Applications:

  • DC-DC Converters
  • Power Management Systems
  • Load Switching
  • Motor Control
  • Backlight Inverters

Features:

  • N-Channel MOSFET
  • Low On-Resistance: RDS(ON) = 4.5 mΩ (typical) at VGS = 10V
  • High Drain Current: ID = 25 A (DC)
  • Low Gate Charge: Qg = 18 nC (typical)
  • Avalanche Energy Tested
  • SOP-8 Package

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency in power conversion applications.
  • Improved Thermal Performance: The SOP-8 package provides good thermal dissipation, allowing for higher power handling.
  • Fast Switching Speed: Low gate charge enables fast switching speeds, reducing switching losses.
  • Robustness: Avalanche energy testing ensures the device can withstand transient voltage spikes.
  • Compact Design: The SOP-8 package allows for space-saving designs on the PCB.

Additional Details:

The TPCA8009-H(TE12LQM) is suitable for a wide range of power management applications. The low on-resistance and high drain current make it an excellent choice for DC-DC converters. Its avalanche energy rating provides added protection against voltage transients. The device is designed for low voltage applications, with a gate-source voltage rating of +/-20V. The device is RoHS compliant.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess