EN
  • EN
  • DE
  • IT

1-1393219-0

Part No 1-1393219-0
Manufacturer Tyco Electronics
Catalog Power Relays, Over 2 Amps
Description Miniature PCB Relay PE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Manufacturer Homepage www.te.com
RoHS State Request Verification
Win Source Part Number 758959-1-1393219-0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1-1393219-0 CAD Model

Description

The Tyco Electronics 758959-1-1393219-0 is a connector designed for use in a variety of applications.

  • Pitch: 2.54mm
  • Wire Sizes: 22 AWG to 28 AWG
  • Current Rating: 3A
  • Voltage Rating: 250V
  • Housing: 2-position
  • Series: AMPMODU MOD IV
  • Supply: balanced

You May Also Be Interested in

NTE
RELAY TIME DELAY 10A 120V / Off-Delay Time Delay Relay DPDT (2 Form C) Delay 10A @ 120VAC/30VDC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 28V / General Purpose Relay 4PDT (4 Form C) 28VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 16A 24V
Need more? Email Us
American Zettler, Inc.
RELAY SOLAR DPST 40A 12V / Solar Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPST 8A 12V / General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 24V
Lowest to $3.1520
Omron
RELAY GEN PURPOSE SPST 10A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
Picker Components
RELAY GEN PURPOSE DPDT 16A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Need more? Email Us
American Zettler, Inc.
RELAY GEN PURPOSE DPST 12A 12V / General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9061 $57.1830
65+ $1.5640 $101.6600
100+ $1.5151 $151.5100
140+ $1.4662 $205.2680
180+ $1.4173 $255.1140
240+ $1.2707 $304.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,744 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess