EN
  • EN
  • DE

APM2315AC

Part No APM2315AC
Manufacturer VBsemi
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139581-APM2315AC
Categories Custom Parts
Manufacturer VBsemi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APM2315AC CAD Model

Description

The APM2315AC is a P-Channel enhancement mode MOSFET produced by VBsemi. This MOSFET is designed for use in low voltage, high-side load switching applications where efficiency and space are critical. Its compact package and low on-resistance make it suitable for a wide range of portable and power management applications.

Applications

  • Load Switching: Ideal for high-side load switching in battery-powered devices.
  • Power Management: Used in power management circuits for efficient power delivery.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronics.
  • DC-DC Converters: Can be used in DC-DC converters for voltage regulation.
  • Battery Management Systems (BMS): Often integrated into BMS for battery protection and control.

Features

  • P-Channel MOSFET: Allows for easier high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Threshold Voltage: Enables operation at low gate drive voltages.
  • Compact Package: Saves valuable board space in portable devices.
  • Fast Switching Speed: Allows for efficient switching in high-frequency applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Increased Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Extended Battery Life: Lower power consumption translates to longer battery life in portable devices.
  • Space Savings: Compact package allows for higher density designs and smaller device footprints.
  • Simplified Design: P-Channel configuration simplifies high-side switching designs.
  • Reliable Performance: Designed for stable and reliable operation in demanding conditions.

Additional Details

The APM2315AC boasts a low gate threshold voltage, typically around 1V to 3V, making it compatible with low-voltage logic circuits. Its maximum drain-source voltage (VDS) and continuous drain current (ID) are crucial parameters to consider when selecting this MOSFET for a specific application. The device's thermal resistance from junction to ambient (RθJA) is also important for thermal management, especially in high-power applications. The exact specifications for these parameters can be found in the VBsemi datasheet. This MOSFET is well-suited for applications requiring efficient and compact power switching solutions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Microchip Technology
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Amd
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,295+ $0.0387 $50.1165
2,755+ $0.0363 $100.0065
4,290+ $0.0350 $150.1500
6,135+ $0.0326 $200.0010
7,965+ $0.0314 $250.1010
9,970+ $0.0301 $300.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,510 pieces
MOQ: 1295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess