EN
  • EN
  • DE

S2JHE3/5T8

Part No S2JHE3/5T8
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 186335-S2JHE3/5T8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S2JHE3/5T8 CAD Model

Description

The S2JHE3/5T8 is a surface-mount rectifier diode manufactured by Vishay. It is part of the eSMP® series of rectifiers and designed for high-reliability applications requiring efficient AC to DC power conversion. The "HE3" suffix indicates an environmentally friendly component with lead-free terminations and compliance with RoHS standards. The S2J portion indicates a 600V, 2A standard recovery rectifier.

Applications:

  • AC to DC Power Supplies: Used in power supplies for converting AC voltage to DC voltage in various electronic devices.
  • Freewheeling Diodes: Provides a path for current when an inductive load is switched off, preventing voltage spikes and protecting other circuit components.
  • Reverse Polarity Protection: Protects circuits from damage due to accidental reverse polarity connections.
  • General Rectification: Used in a variety of electronic circuits where AC signals need to be converted to DC signals.
  • Automotive Applications: Can be used in automotive electronic systems requiring robust and reliable rectification.

Features:

  • Surface Mount Package (eSMP®): Allows for automated assembly and efficient use of PCB space; offers a low profile.
  • High Surge Current Capability: Designed to withstand high current surges without damage or degradation.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall circuit efficiency.
  • Glass Passivated Junction: Provides high reliability and stability under various operating conditions.
  • AEC-Q101 Qualified: Suitable for use in automotive applications due to its robust design and reliability.

Benefits:

  • High Efficiency: The low forward voltage drop minimizes power dissipation, leading to improved efficiency in power conversion circuits.
  • Enhanced Reliability: The glass-passivated junction and robust construction ensure long-term reliability and stable performance.
  • Compact Design: The surface-mount package allows for smaller and more compact designs, ideal for space-constrained applications.
  • Automotive Grade: AEC-Q101 qualification makes it suitable for demanding automotive environments.
  • Environmentally Friendly: The HE3 suffix indicates that the component is lead-free and RoHS compliant, minimizing environmental impact.

Additional Details:

The S2JHE3/5T8 has a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 2A. It is housed in a low-profile SMP (DO-220AA) package. The typical forward voltage (VF) is around 0.95V at the rated forward current. The operating temperature range is typically -55°C to +175°C. The "5T8" marking is a manufacturing code and doesn't affect the performance characteristics. Refer to the Vishay datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. Always consult the datasheet for accurate design and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess