EN
  • EN
  • DE

SI4413DY

Part No SI4413DY
Manufacturer Vishay
Description P-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249060-SI4413DY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4413DY CAD Model

Description

The SI4413DY is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It's designed for load switching and power management applications where efficiency and space are critical. The device is commonly used in portable devices, power supplies, and motor control circuits.

Applications

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for controlling voltage and current.
  • Battery Management Systems (BMS): Found in BMS for switching battery power.
  • DC-DC Converters: Used in DC-DC converters for efficient power conversion.
  • Motor Control: Applied in motor control circuits for controlling motor speed and direction.

Features

  • P-Channel MOSFET: Operates as a P-channel MOSFET, offering ease of use in certain circuit configurations.
  • Low On-Resistance (RDS(on)): Features a low on-resistance, minimizing power loss during switching.
  • Low Threshold Voltage (VGS(th)): Has a low threshold voltage, enabling operation with low gate drive voltages.
  • Fast Switching Speed: Offers fast switching speeds for efficient power conversion.
  • TrenchFET® Technology: Utilizes Vishay's TrenchFET® technology for improved performance and efficiency.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.

Benefits

  • Efficient Power Switching: Enables efficient power switching with minimal power loss.
  • Low Voltage Operation: Operates with low gate drive voltages, making it suitable for low-power applications.
  • Space-Saving Design: Available in a compact surface mount package, saving valuable board space.
  • Improved Thermal Performance: Offers improved thermal performance for reliable operation.
  • Enhanced System Efficiency: Enhances the overall efficiency of electronic systems.

Additional Details

The SI4413DY typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that varies depending on the specific package and operating conditions. The on-resistance (RDS(on)) is typically in the milliohm range, contributing to low power dissipation. The device is commonly available in SO-8 or similar surface mount packages. It is RoHS-compliant, ensuring environmental compliance.

When selecting the SI4413DY, consider the voltage and current ratings, on-resistance, gate charge, and thermal characteristics to ensure it meets the specific requirements of the application. Always refer to the manufacturer's datasheet for detailed specifications, application guidelines, and recommended soldering profiles.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4899 $59.5960
95+ $1.2225 $116.1375
150+ $1.1843 $177.6450
205+ $1.1461 $234.9505
265+ $1.1079 $293.5935
350+ $0.9933 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess