EN
  • EN
  • DE

SI7172DP

Part No SI7172DP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 200 V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1249414-SI7172DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7172DP CAD Model

Description

The SI7172DP is an N-Channel MOSFET manufactured by Vishay. This MOSFET is designed for high-efficiency power conversion and load switching applications. It is often used in synchronous rectification, DC-DC converters, and power management systems due to its low on-resistance and fast switching capabilities.

Applications

  • Synchronous Rectification: Used in the secondary side of SMPS for increased efficiency.
  • DC-DC Converters: Employed in various DC-DC conversion stages to improve power efficiency.
  • Load Switching: Used for switching power to different loads in electronic systems.
  • Power Management: Integrated into power management circuits for efficient voltage regulation.
  • Motor Control: Used in low-power motor control applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enables high-frequency operation.
  • Low Gate Charge: Reduces driving power requirements.
  • 100% Rg Tested: Ensures consistent switching performance.
  • Halogen-Free and RoHS Compliant: Meets environmental regulations.

Benefits

  • Improved Power Efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced System Reliability: Provides stable performance and reduces the risk of failures.
  • Compact Circuit Design: Allows for smaller and lighter electronic devices.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation.
  • Simplified Circuit Design: Easy to integrate into various power conversion systems.

Technical Specifications

The SI7172DP has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 18A. The on-resistance (RDS(on)) is typically 4.5 mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. It is packaged in a PowerPAK SO-8. Its fast switching speed and low gate charge contribute to efficient operation in high-frequency circuits. The operating junction temperature ranges generally between -55°C and +150°C.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5341 $58.2843
56+ $2.0790 $116.4240
87+ $2.0143 $175.2441
119+ $1.9496 $232.0024
154+ $1.8850 $290.2900
206+ $1.6898 $348.0988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess