The SI7288DP is a Hall Effect Latch sensor manufactured by Vishay. This sensor is designed for applications requiring precise and reliable detection of magnetic fields. It provides a digital output that switches state based on the presence and polarity of a magnetic field.
Applications
- Brushless DC (BLDC) motor control
- Position sensing
- Speed sensing
- Proximity detection
- Fluid level sensing
Features
- Type: Hall Effect Latch
- Supply Voltage: Wide operating voltage range
- Output Type: Digital output (typically open drain or open collector)
- Magnetic Sensitivity: High sensitivity to magnetic fields
- Switching Speed: Fast switching response
- Temperature Compensation: Built-in temperature compensation for stable performance over a wide temperature range
- Small Package: Compact package for space-constrained applications
Benefits
- Precise Magnetic Field Detection: Provides accurate and reliable detection of magnetic fields.
- Wide Operating Voltage Range: Can be used in a variety of applications with different voltage requirements.
- Fast Switching Response: Enables real-time detection of changes in magnetic field.
- Temperature Stability: Maintains consistent performance over a wide temperature range.
- Compact Size: Allows for integration into small and densely populated electronic devices.
Additional Details
The SI7288DP Hall Effect Latch sensor operates by sensing the presence of a magnetic field perpendicular to its sensing surface. When the magnetic field exceeds a certain threshold, the output switches state and remains in that state until a magnetic field of opposite polarity exceeds another threshold. The datasheet provides detailed information on the operating characteristics, magnetic sensitivity, and temperature performance of the sensor. Proper placement of the sensor relative to the magnetic source is crucial for optimal performance.