EN
  • EN
  • DE

VP1008B

Part No VP1008B
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 100V .79A TO-205
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 790mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 1mA
Max Input Capacitance 150pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.25W (Ta)
Maximum Rds On at Id,Vgs 5 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-39
Dimension TO-205AD, TO-39-3 Metal Can
Win Source Part Number 084637-VP1008B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP1008B CAD Model

Description

The Vishay VP1008B is a P-Channel enhancement mode MOSFET designed for a wide range of power management and switching applications. It is characterized by its low on-resistance (RDS(on)), fast switching speed, and high drain current capability. This MOSFET is suitable for both logic-level and standard-level gate drive, offering flexibility in circuit design.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • Motor Control
  • Solid-State Relays
  • Power Inverters

Features

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Logic-Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • High Drain Current (ID): Capable of handling substantial current loads.
  • Avalanche Rated: Provides robustness against transient voltage spikes.
  • Lead (Pb)-Free and RoHS Compliant: Meets environmental standards.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher energy efficiency.
  • Faster Switching: Reduces switching losses and enables higher operating frequencies.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with digital control circuits.
  • Increased Power Handling Capability: High drain current allows for use in demanding applications.
  • Enhanced Reliability: Avalanche rating provides protection against voltage transients.
  • Environmentally Friendly: Pb-free and RoHS compliant, reducing environmental impact.
  • Compact Design: Surface mount package saves valuable board space.

Additional Details

The VP1008B typically comes in a surface-mount package, such as a SO-8 or similar. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The specific values of these parameters vary depending on the operating temperature and other conditions. The gate threshold voltage (VGS(th)) is an important parameter for determining the gate drive requirements. Thermal resistance is also a crucial consideration for managing heat dissipation.

The Vishay VP1008B is a reliable and efficient P-Channel MOSFET suitable for a wide array of applications. Its low on-resistance, fast switching speed, and logic-level gate drive make it a popular choice for power management and switching circuits. Designers should carefully consider the device's specifications and application requirements to ensure optimal performance and reliability.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess