EN
  • EN
  • DE

W25Q128FWYIC

Part No W25Q128FWYIC
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description SPI 128Mb 1.8V WLCSP 32Ball Taping & Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986774-W25Q128FWYIC
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W25Q128FWYIC CAD Model

Description

The W25Q128FWYIC is a 128M-bit Serial Flash Memory manufactured by Winbond Electronics. This memory device features a serial interface for simplified connectivity and is designed for storing firmware, configuration data, and other non-volatile data in embedded systems. The 'FW' likely indicates specific features or performance characteristics, and 'YIC' designates the package type and operating temperature range.

Applications

  • Embedded Systems: Stores firmware, configuration data, and boot code for microcontrollers and microprocessors.
  • Networking Equipment: Used for storing network configurations and operating system images in routers and switches.
  • Consumer Electronics: Found in TVs, set-top boxes, and digital media players for storing firmware and user settings.
  • Industrial Automation: Employed in PLCs, HMIs, and other industrial control equipment for storing program code and data.
  • IoT Devices: Used in various Internet of Things (IoT) devices for storing application code and sensor data.

Features

  • 128M-bit (16M x 8) Organization: Provides a storage capacity of 128 megabits, organized as 16 million bytes.
  • Serial Interface: Uses a serial interface (SPI) for communication, reducing pin count and simplifying board layout.
  • Quad SPI (QSPI): Supports Quad SPI mode for high-speed data transfer.
  • Dual SPI: Supports Dual SPI mode for increased data throughput.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2.7V to 3.6V.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • High-Speed Data Transfer: QSPI and Dual SPI modes enable fast data access and programming.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Reliable Performance: Offers robust and reliable data storage in various operating conditions.

The W25Q128FWYIC utilizes a standard SPI interface for easy integration with a wide range of microcontrollers and processors. It supports various SPI modes, including SPI modes 0 and 3. The device features a sector erase architecture, allowing for flexible data management. It incorporates advanced security features, such as password protection and block protection, to prevent unauthorized access to data. Endurance is typically rated at 100,000 erase/write cycles per sector, ensuring long-term reliability. It's available in various package options, including SOIC, WSON, and TSSOP, to accommodate different mounting requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess