EN
  • EN
  • DE

W25Q16BVDAIG

Part No W25Q16BVDAIG
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 16M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280005-W25Q16BVDAIG
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q16BVDAIG CAD Model

Description

The W25Q16BVDAIG is a 16M-bit Serial Flash memory, offering a flexible and cost-effective solution for systems requiring non-volatile storage. It features advanced security features and high performance, making it suitable for a wide range of applications.

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and application code in embedded systems.
  • Consumer Electronics: Commonly found in devices like digital cameras, MP3 players, and set-top boxes for storing firmware and multimedia content.
  • Networking Equipment: Employed in routers, switches, and modems for storing network configurations and operating system images.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial devices for storing control programs and data.
  • IoT Devices: Integrated into various IoT devices for storing sensor data, device configurations, and firmware updates.

Features

  • 16M-bit (2M-byte) Memory: Provides ample storage for various data and code requirements.
  • Serial Peripheral Interface (SPI): Utilizes a standard SPI interface for easy integration with microcontrollers and other host devices.
  • Dual/Quad SPI: Supports Dual and Quad SPI modes for increased data throughput.
  • Clock Speed: Operates at a high clock speed, enabling fast data transfer rates.
  • Sector/Block Erase: Offers flexible erase options, allowing for efficient memory management.
  • Page Program: Supports page programming for writing data in small increments.
  • Security Features: Includes security features like software protection and hardware write protection to prevent unauthorized access and modification.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Small Package Options: Available in various small package options, enabling compact designs.

Benefits

  • High Performance: Delivers fast read and write speeds, ensuring quick system response.
  • Flexibility: Offers various operating modes and features, providing flexibility in system design.
  • Reliability: Ensures reliable data storage with robust error correction and protection mechanisms.
  • Cost-Effectiveness: Provides a cost-effective solution for non-volatile storage requirements.
  • Easy Integration: Simplifies integration with microcontrollers and other host devices through the standard SPI interface.
  • Security: Offers robust security features to protect sensitive data and code.

Additional Details

The W25Q16BVDAIG operates with a wide voltage range. It is available in different temperature grades. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the official Winbond datasheet.

You May Also Be Interested in

Altera
Need more? Email Us
Linear Technology
Lowest to $9.1303
Texas Instruments
Lowest to $10.3384
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Maxim Integrated
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Atmel
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess