The NCE70T360K is a high-performance N-channel MOSFET manufactured by Wuxi NCE Power Semiconductor. It is designed for high-efficiency switching applications and offers a combination of low on-resistance and fast switching speed. This MOSFET is suitable for use in a wide range of power electronics applications, where efficiency and reliability are critical.
Applications
- Synchronous Rectification in Power Supplies
- DC-DC Converters
- Motor Control Applications
- LED Lighting Systems
- Battery Management Systems
Features
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- High Avalanche Ruggedness
- Temperature Range Suitable for Industrial Applications
- RoHS Compliant
Benefits
- Minimizes power losses, improving the efficiency of power conversion circuits.
- Reduces switching losses, enabling higher operating frequencies.
- Provides robust performance in demanding environments.
- Suitable for a wide range of operating conditions.
- Complies with environmental regulations, ensuring responsible manufacturing.
Additional Details
The NCE70T360K is fabricated using advanced trench MOSFET technology, which results in low on-resistance and fast switching speed. It is available in a standard TO-252 package, which is easy to mount and provides good thermal performance. The device is designed to withstand high avalanche energy, ensuring reliable operation in demanding applications.
Specifications:
Voltage Rating (VDS): 70V
Current Rating (ID): Consult Datasheet
On-Resistance (RDS(on)): Consult Datasheet (low RDS(on) value)
Package: TO-252
Operating Temperature Range: -55°C to +175°C