EN
  • EN
  • DE

XC5202TQ1446C

Part No XC5202TQ1446C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013252-XC5202TQ1446C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5202TQ1446C CAD Model

Description

The Xilinx XC5202TQ1446C is a Field-Programmable Gate Array (FPGA) from the XC5200 series. This series is known for its high performance, flexible architecture, and ease of use, making it suitable for a wide range of digital logic applications. The XC5202TQ1446C offers a specific combination of logic cells, I/O pins, and features, designed to meet the needs of embedded systems, telecommunications, and other high-performance applications.

Applications

  • Telecommunications: Implementation of custom communication protocols, digital signal processing, and network interfaces.
  • Industrial control systems: Development of custom controllers, motor drivers, and sensor interfaces.
  • Data acquisition systems: Design of high-speed data acquisition and processing systems.
  • Image processing: Implementation of image filtering, edge detection, and other image processing algorithms.
  • Aerospace and defense: Development of custom embedded systems for avionics, radar, and other defense applications.

Features

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing digital logic functions.
  • Input/Output Blocks (IOBs): Enable flexible interfacing to external devices.
  • Interconnect resources: Provide a flexible routing network for connecting CLBs and IOBs.
  • On-chip clock management: Allows for precise clock generation and distribution.
  • TQFP package: Offers a compact and easy-to-use surface mount package.

Benefits

  • Flexibility: Allows for the implementation of custom digital logic functions.
  • High performance: Provides high-speed operation for demanding applications.
  • Fast prototyping: Enables rapid prototyping and development of digital systems.
  • Reconfigurability: Allows for design changes and updates without hardware modifications.

Additional Details

The XC5202TQ1446C is programmed using Xilinx's development tools, which provide a comprehensive environment for design entry, simulation, and implementation. The FPGA is configured using a configuration file that is loaded into the device's internal memory. The XC5200 series FPGAs are known for their reliable performance and ease of use, making them a popular choice for a wide range of digital logic applications. The TQFP package simplifies board layout and assembly. The availability of on-chip clock management resources allows for precise control over timing and synchronization within the FPGA design. The ability to reconfigure the FPGA allows for design changes and updates without requiring hardware modifications, reducing development time and costs.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess