EN
  • EN
  • DE

XC9536XL-15PC44C

Part No XC9536XL-15PC44C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020763-XC9536XL-15PC44C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9536XL-15PC44C CAD Model

Description

The XC9536XL-15PC44C is a 36-macrocell Complex Programmable Logic Device (CPLD) from Xilinx's CoolRunner XPLA3 family. This CPLD offers a combination of speed, low power, and ease of use, making it suitable for a variety of applications in industrial, communications, and consumer electronics.

Applications:

  • Address Decoding: Used for decoding memory and peripheral addresses.
  • Glue Logic: Implements custom logic functions to interface between different components.
  • I/O Expansion: Expands the number of available I/O pins in a system.
  • State Machines: Implements state machines for controlling sequential logic.
  • Peripheral Control: Controls peripherals such as displays, keyboards, and sensors.

Features:

  • 36 Macrocells: Provides 36 macrocells for implementing logic functions.
  • 15 ns Pin-to-Pin Delay: Offers fast pin-to-pin propagation delays.
  • Low Power Consumption: Operates with low power consumption.
  • In-System Programmable: Can be programmed in-system using JTAG.
  • 44-Pin PLCC Package: Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package.
  • Advanced Feature Set: offers advanced features like clock enable and output enable.

Benefits:

  • Fast Performance: Fast pin-to-pin delays enable high-speed operation.
  • Low Power Consumption: Low power consumption reduces system power requirements.
  • Flexible Design: Programmable logic allows for flexible design changes.
  • Easy Prototyping: In-system programmability simplifies prototyping and debugging.
  • Reduced Board Space: Compact package reduces board space requirements.

Additional Details:

The XC9536XL-15PC44C is programmed using Xilinx's ISE or Vivado development tools. The C speed grade indicates a specific speed and temperature range. The device operates at 3.3V or 5V. Refer to the Xilinx datasheet for detailed timing specifications, power consumption figures, and programming instructions. Proper decoupling capacitors should be used to ensure stable operation. Consider voltage level translation if interfacing with systems of different voltages.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess