EN
  • EN
  • DE

RT0805BRE10K5

Part No RT0805BRE10K5
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835837-RT0805BRE10K5
Ultra Librarian 3D Model Ultra Librarian RT0805BRE10K5 CAD Model

Description

The RT0805BRE10K5 is a surface mount thick film resistor manufactured by Yageo. It is packaged in the 0805 form factor, making it suitable for high-density circuit board designs. The resistor is designed for general purpose applications where stability and reliability are important.

Applications

  • General electronics
  • Current sensing
  • Voltage regulation
  • Signal conditioning
  • Power management

Features

  • 0805 package size
  • High stability
  • Thick film technology
  • RoHS compliant
  • Excellent pulse load capability

Benefits

  • Reduced board space due to the small size.
  • Long-term reliability in demanding applications.
  • Environmentally friendly due to RoHS compliance.
  • Handles transient voltage spikes without failure.
  • Suitable for automated assembly processes.

Technical Specifications

The RT0805BRE10K5 resistor has a resistance value of 10.5 kΩ with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is ±50 ppm/°C. The power rating is 0.125W (1/8W) and the maximum operating voltage is 150V. The operating temperature range is -55°C to +155°C. It features a ceramic substrate and thick film resistive element with a protective overcoat. The resistor terminations are solder-plated for enhanced solderability and durability. It's designed to meet industry standards for surface mount resistors, ensuring proper performance in demanding environments.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess