EN
  • EN
  • DE

ZXMN10A08G

Part No ZXMN10A08G
Manufacturer Zetex Semiconductors
Catalog Transistors - FETs, MOSFETs - RF
Description 100V SOT223 N-channel enhancement mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Zetex Semiconductors
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843004-ZXMN10A08G
Ultra Librarian 3D Model Ultra Librarian ZXMN10A08G CAD Model

Description

The ZXMN10A08G is an N-channel enhancement mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). It is designed for low on-resistance and fast switching speeds, making it suitable for a variety of power management and load switching applications.

Applications

  • DC-DC Converters: Used in synchronous rectification for improved efficiency.
  • Load Switching: Controls power to various loads in electronic circuits.
  • Power Management: Used in battery management systems and power distribution circuits.
  • Motor Control: Can be implemented in low-voltage motor control applications.

Features

  • Low On-Resistance: Minimizes power losses, leading to higher efficiency.
  • Fast Switching Speed: Enables efficient operation at higher frequencies.
  • Logic Level Gate Drive: Allows direct drive from logic circuits (e.g., microcontrollers).
  • Enhancement Mode: Requires a positive gate voltage to turn on.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • Improved Efficiency: Reduced power dissipation due to low on-resistance.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuits.
  • Increased Power Density: Surface mount package enables smaller and more compact designs.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Reduced Heat Generation: Lower on-resistance minimizes heat generation.

Technical Specifications

The ZXMN10A08G typically features the following specifications:

  • Voltage Rating (VDS): 100V
  • Continuous Drain Current (ID): Typically around 10A, but this can vary and should be confirmed in the datasheet.
  • On-Resistance (RDS(on)): Low, typically in the milliohm range (e.g., 8 mΩ at VGS = 10V). Consult the datasheet for specific values at different gate voltages.
  • Gate Threshold Voltage (VGS(th)): Typically between 1V and 3V.
  • Package: Typically available in a surface-mount package such as a PowerDI3333-8.

Important Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines. Parameters such as current and on-resistance can vary depending on the test conditions and operating temperature. The datasheet will provide essential information for proper design and safe operation of the device.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3655 $51.1700
335+ $0.2999 $100.4665
520+ $0.2906 $151.1120
715+ $0.2812 $201.0580
920+ $0.2718 $250.0560
1,235+ $0.2437 $300.9695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess