EN
  • EN
  • DE

Z86C9704PSC

Part No Z86C9704PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016249-Z86C9704PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z86C9704PSC CAD Model

Description

The Zilog Z86C9704PSC is a member of the Z8 Encore! series of microcontrollers. It's a single-chip microcontroller (MCU) designed for a variety of embedded applications, offering a balance of processing power, integrated peripherals, and low power consumption.

Applications

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Motor control, sensor interfaces, and process automation.
  • Security Systems: Alarm systems, access control, and security panels.
  • Metering: Smart meters for electricity, gas, and water.
  • Medical Devices: Portable medical devices and patient monitoring equipment.

Features

  • Z8 CPU Core: Based on the Zilog Z8 CPU core, known for its efficient instruction set and deterministic interrupt response.
  • Flash Memory: Includes on-chip flash memory for program storage, allowing for easy updates and reprogramming.
  • RAM: Integrated static RAM (SRAM) for data storage.
  • Timers/Counters: Multiple timers and counters for generating PWM signals, timing events, and counting pulses.
  • UART: Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • SPI/I2C: Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I2C) interfaces for communicating with external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Low Power Modes: Supports various low-power modes to minimize power consumption in battery-powered applications.

Benefits

  • Single-Chip Solution: Integrates all essential peripherals on a single chip, reducing system complexity and cost.
  • Easy Programming: Flash memory allows for easy programming and updates.
  • Flexible Communication: UART, SPI, and I2C interfaces provide versatile communication options.
  • Analog Sensing: Integrated ADC enables analog signal sensing.
  • Low Power Operation: Low power modes extend battery life in portable devices.

Additional Details

The Z86C9704PSC typically comes in a PDIP (Plastic Dual In-line Package), SOIC (Small Outline Integrated Circuit), or QFP (Quad Flat Package). It requires a single power supply voltage (e.g., 5V or 3.3V). Detailed specifications include the operating temperature range, interrupt vector table, and pinout. Software development for this microcontroller typically involves using a Zilog-specific IDE (Integrated Development Environment) and a JTAG debugger. Understanding the memory map and peripheral registers is crucial for developing embedded applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess