The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS40007DGQRG4

Part No TPS40007DGQRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
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
Pricing & Ordering $1.0767 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
40+
$1.4130
$56.520
90+
$1.1600
$104.400
135+
$1.1240
$151.740
185+
$1.0870
$201.095
240+
$1.0510
$252.240
320+
$0.9420
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 90,540 pieces
MOQ: 40 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.25 V to 5.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 081645-TPS40007DGQRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance

Description

TPS40007DGQRG4 - Low-Synchronous Buck Controller from Texas Instruments

The TPS40007DGQRG4 is a versatile, low-synchronous buck controller designed by Texas Instruments, which is renowned for its high efficiency and flexibility in managing power supplies. This integrated circuit is specifically engineered to deliver a stable and reliable low-voltage power supply from a higher voltage input, making it an ideal choice for a variety of applications, including computing systems, networking equipment, and industrial platforms.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, accommodating various power sources and ensuring compatibility with diverse system designs.
  • Adjustable Output Voltage: Users can set the output voltage to their required level, providing flexibility to power different components that may require various voltage levels.
  • High Efficiency: Its synchronous rectification and low quiescent current contribute to a high-efficiency power conversion, which is critical for reducing heat generation and improving system reliability.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, which helps to prevent system voltage disturbances and extends the life of the power supply components.
  • Protection Features: It includes over-current protection, over-voltage protection, and thermal shutdown, safeguarding the system against a range of potential fault conditions.
  • Frequency Synchronization: The device can synchronize to an external clock, which allows for noise reduction and improved electromagnetic interference (EMI) performance in sensitive applications.

Applications:

The TPS40007DGQRG4 is suitable for a wide array of applications that require efficient power management. It is commonly used in:

  • Server and telecom power supplies
  • Industrial power systems
  • Networking equipment
  • Computing peripherals and motherboards

With its comprehensive protection features and high efficiency, the TPS40007DGQRG4 from Texas Instruments stands out as a reliable and high-performing solution for advanced power management challenges.