EN
  • EN
  • DE

AM29LV160DT-70WCI

Part No AM29LV160DT-70WCI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143942-AM29LV160DT-70WCI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV160DT-70WCI CAD Model

Description

The AM29LV160DT-70WCI is a 16 Mbit, 3.0 Volt-only Flash memory device from Advanced Micro Devices (AMD). It is organized as 2,097,152 bytes. This memory is typically used in applications requiring non-volatile storage with in-system programmability. The '70' signifies an access time of 70 ns.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics (digital cameras, MP3 players)
  • Automotive electronics

Features

  • Single power supply operation: 3.0 V
  • High performance: 70 ns access time
  • Sector Erase Architecture: Allows individual sector erasure without affecting other data.
  • Erase Suspend/Resume: Permits interruption and resumption of erase operations.
  • Program Suspend/Resume: Permits interruption and resumption of programming operations.
  • Common Flash Interface (CFI): Provides a standard method for identifying device parameters.
  • Low power consumption: Minimizes battery drain in portable applications.
  • Automatic sleep mode: Further reduces power consumption when idle.
  • Write protection: Hardware and software mechanisms prevent accidental data corruption.
  • Reliable operation: Engineered for high endurance and data retention.

Benefits

  • Simplified system design: Single voltage operation simplifies power management.
  • Fast access times: Enables rapid data retrieval, boosting system performance.
  • Flexible memory management: Sector erase architecture supports efficient memory use.
  • Enhanced system reliability: Write protection features protect against data loss.
  • Extended battery life: Low power consumption is ideal for portable devices.
  • Easy integration: Common Flash Interface streamlines integration into systems.

Additional Details

The AM29LV160DT-70WCI is often available in surface-mount packages, like TSOP. Designed for operation across an industrial temperature range, it is suitable for deployment in harsh environments. This device supports both byte and word programming, and its architecture facilitates quick and effective reprogramming, crucial for applications demanding frequent firmware updates or data logging. Its 70ns access time enables efficient operation for time-critical tasks.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess