EN
  • EN
  • DE

TF266L

Part No TF266L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-220F
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 735180-TF266L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF266L CAD Model

Description

The TF266L is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Alpha & Omega Semiconductor Inc. This MOSFET is designed for a variety of power switching and power management applications, offering low on-resistance and high current capability. Its characteristics make it suitable for efficient power conversion and control.

Applications:

  • DC-DC Converters: Used in DC-DC converters for voltage regulation.
  • Power Management: Implemented in power management circuits for controlling power distribution.
  • Motor Control: Utilized in motor control applications for switching and controlling motor current.
  • Load Switching: Employed as a load switch for controlling power to various loads.
  • Backlighting: Found in backlighting applications for switching LED currents.

Features:

  • N-Channel MOSFET: Provides efficient switching with low gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • High Current Capability: Capable of handling high current levels for demanding applications.
  • Fast Switching Speed: Enables rapid switching for efficient power conversion.
  • Surface Mount Package: Compact surface-mount package for efficient PCB layout.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall efficiency.
  • Compact Design: Surface-mount package enables smaller and more compact designs.
  • Fast Switching: Enables efficient power conversion with minimal switching losses.
  • Reliable Performance: Provides stable and consistent performance in power applications.
  • Versatile Applications: Suitable for a wide range of power switching and control tasks.

Additional Details:

The TF266L requires a gate voltage to turn on and conduct current between the drain and source. The datasheet provides detailed specifications regarding drain-source voltage, gate-source voltage, on-resistance, and current rating, which should be consulted for precise circuit design. Proper heatsinking may be required depending on the power dissipation in the application. Gate resistors are commonly used to control the switching speed and prevent ringing. The device is available in a surface-mount package, making it suitable for automated assembly processes. Careful layout and component placement are important for optimal performance and thermal management.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess