EN
  • EN
  • DE

AD1845JSTZ

Part No AD1845JSTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Parallel-Port 16-Bit SoundPort Stereo Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135657-AD1845JSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1845JSTZ CAD Model

Description

AD1845JSTZ Dual Codec from Analog Devices Inc.

The AD1845JSTZ is a high-performance, dual-channel codec (coder-decoder) integrated circuit brought to you by Analog Devices Inc., a leading company in the semiconductor industry. This codec is designed to provide a complete audio solution for multimedia and telecommunications systems. It combines two separate codec channels in a single package, making it an ideal choice for applications requiring stereo input and output or dual audio processing capabilities.

The AD1845JSTZ features a 16-bit stereo audio ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) with sample rates up to 48 kHz, delivering high-quality sound reproduction and recording. It is well-suited for systems where top-notch audio performance is paramount, such as professional audio editing, high-fidelity sound systems, and advanced audio communication devices.

With its integrated programmable gain amplifiers and digital filtering options, the AD1845JSTZ provides flexibility in signal conditioning, allowing for fine-tuning of audio input and output. This versatility makes it an excellent choice for designers looking to customize their audio processing requirements.

The device operates on a single 5V power supply, which helps to simplify power management in complex systems. Additionally, the AD1845JSTZ's low power consumption makes it a suitable option for portable and battery-powered devices where power efficiency is critical.

Interfacing with the AD1845JSTZ is made straightforward thanks to its Serial Port interface, which supports I²S, left-justified, and right-justified formats. This ensures compatibility with a wide range of digital audio sources and sinks. Moreover, the device's compact LQFP (Low-profile Quad Flat Package) form factor allows for space-saving designs, which is particularly beneficial in densely packed PCB layouts.

For developers who require a reliable and versatile audio codec solution, the AD1845JSTZ from Analog Devices Inc. offers an exceptional blend of performance, integration, and flexibility. Whether it's for high-end home audio systems, professional sound engineering, or advanced telecommunication setups, the AD1845JSTZ stands ready to deliver superior audio quality and system efficiency.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
NXP / Nexperia
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Freescale Semiconductor - NXP
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Xilinx Inc.
Lowest to $3.2617
Texas Instruments
Lowest to $0.9663

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess