The AD526CD from Analog Devices Inc. is a high-performance, precision instrumentation amplifier designed for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems. This device offers exceptional accuracy and stability, making it an ideal choice for applications that require precise signal amplification.
Key Features:
- High Precision: The AD526CD boasts a low offset voltage and low offset voltage drift, ensuring high accuracy in signal amplification.
- Wide Gain Range: With a user-selectable gain range from 1 to 10,000, the AD526CD is highly versatile and can be tailored to the specific needs of your application.
- Low Noise: Its low noise performance minimizes signal distortion, making it suitable for high-fidelity applications.
- Single or Dual Power Supply: The device can operate from a single supply (+5 V to +15 V) or dual supplies (±2.5 V to ±18 V), providing flexibility in system design.
- High Common-Mode Rejection Ratio (CMRR): With a CMRR of 120 dB minimum at G = 1, the AD526CD effectively rejects common-mode signals, enhancing measurement precision.
Applications:
- Medical Instrumentation
- Industrial Process Control
- Data Acquisition Systems
- Strain Gauges
- Transducer Interfaces
Product Specifications:
Parameter
Value
Gain Range
1 to 10,000
Offset Voltage
50 µV max
Offset Voltage Drift
0.5 µV/°C max
CMRR
120 dB min at G = 1
Power Supply
+5 V to +15 V single, ±2.5 V to ±18 V dual
Whether you're developing precision instrumentation or looking to enhance the performance of existing systems, the AD526CD from Analog Devices Inc. offers the reliability and precision needed for demanding applications.