EN
  • EN
  • DE

AD637AR

Part No AD637AR
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203433-AD637AR
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) RMS to DC Converters
Package Tube
Product Status Obsolete
Current - Supply 2.2 mA
Voltage - Supply ±3V ~ 18V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD637
Ultra Librarian 3D Model Ultra Librarian AD637AR CAD Model

Description

Analog Devices Inc. AD637AR High Precision, Wide Bandwidth RMS-to-DC Converter

The AD637AR from Analog Devices Inc. is a sophisticated RMS-to-DC converter that combines precision, flexibility, and high bandwidth to meet a wide array of application requirements. This integrated circuit is designed to compute the true root-mean-square (RMS) value of complex waveforms, with a particular emphasis on performance and accuracy. The AD637AR is ideal for high-performance RMS measurements in a variety of fields, including telecommunications, audio processing, and industrial instrumentation.

At the heart of the AD637AR lies a laser-trimmed chipset that ensures high accuracy. It features a crest factor compensation scheme, enabling it to deliver consistent and reliable RMS calculations for waveform factors up to 3.0 without any external adjustments. The device is capable of measuring input signals with frequencies up to 8 MHz for a 200 mV full-scale input and up to 600 kHz for full-scale inputs up to 6 V, which makes it one of the most versatile RMS-to-DC converters on the market.

Designed with user convenience in mind, the AD637AR comes in a robust 16-pin SOIC package, making it suitable for standard PCB layouts. The device operates over a wide power supply range of ±5 V to ±15 V, providing flexibility in system design. It also features a dB output with a 60 dB range and an auxiliary dB output that is accessible via an external capacitor and scaling resistors, enabling the creation of log amps and power measurement devices.

The AD637AR also includes an auxiliary amplifier that can be configured as a buffer, an amplifier, or a precision rectifier. This feature allows designers to tailor the device to their specific application needs. Additionally, the AD637AR possesses a low power shutdown mode, significantly reducing power consumption when the device is not in active use.

With its combination of high accuracy, broad bandwidth, and versatile features, the Analog Devices Inc. AD637AR RMS-to-DC converter is a premier choice for engineers and designers looking to perform precise RMS measurements in their applications.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Lowest to $24.2684
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $6.6030
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $17.6866
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.3135 $61.3135
2+ $57.4329 $114.8658
3+ $55.4926 $166.4778
4+ $51.6120 $206.4480
6+ $49.6717 $298.0302
7+ $47.7314 $334.1198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess