EN
  • EN
  • DE

AD8343ARUZ-REEL7

Part No AD8343ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MXR 0HZ-2.5GHZ UP/DWN 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type Cellular, WLAN
Frequency 0Hz to 2.5GHz
Number of Mixers 1
Gain 7dB
Noise Figure 14dB
Secondary Attributes Up/Down Converter
Operating Supply Current 60mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 14-TSSOP
Win Source Part Number 136831-AD8343ARUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8343ARUZ-REEL7 CAD Model

Description

Product Overview: AD8343ARUZ-REEL7

The AD8343ARUZ-REEL7, from the renowned manufacturer Analog Devices Inc., is a cutting-edge RF mixer designed to cater to a broad spectrum of radio frequency applications. This high-performance component is a testament to Analog Devices' commitment to providing innovative solutions that enhance system performance and reliability in the demanding field of RF signal processing.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for various applications, from base stations to portable wireless devices.
  • High Linearity: The AD8343ARUZ-REEL7 boasts excellent linearity, which is critical for maintaining signal integrity and reducing distortion in RF systems.
  • Low Noise Figure: With its low noise figure, this mixer ensures a high signal-to-noise ratio, enabling clearer signal transmission and reception.
  • Integration: The integration of a local oscillator (LO) amplifier, mixer core, and RF amplifier within a single package simplifies design and saves board space.
  • Power Supply: It operates on a single supply voltage, providing ease of use and compatibility with various system architectures.

Applications

  • Wireless Infrastructure (GSM, CDMA, WCDMA)
  • Wireless LANs
  • ISM Band Transceivers
  • Broadband Wireless Access Systems
  • Portable Battery-Powered Equipment

Quality and Packaging

The AD8343ARUZ-REEL7 is available in a compact TSSOP-14 package, ensuring a minimal footprint on PCBs. The component is provided in tape and reel packaging, facilitating efficient handling and assembly in high-volume production environments. Analog Devices Inc. adheres to stringent quality control standards, ensuring that each mixer meets the highest reliability and performance criteria.

Conclusion

In conclusion, the AD8343ARUZ-REEL7 from Analog Devices Inc. is an exceptional choice for designers seeking a high-performance RF mixer that combines wide frequency range, high linearity, low noise, and integrated functionality. Its versatile applications and robust packaging make it a valuable addition to any RF signal processing system.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0512 $56.4096
18+ $5.7856 $104.1408
27+ $5.6048 $151.3296
37+ $5.4240 $200.6880
48+ $5.2432 $251.6736
64+ $4.7008 $300.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess