EN
  • EN
  • DE

AD90776

Part No AD90776
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167130-AD90776
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD90776 CAD Model

Description

The AD90776 from Analog Devices Inc. is a state-of-the-art, high-speed digital-to-analog converter (DAC) that delivers exceptional performance and accuracy. With its advanced design, this component is ideal for demanding applications requiring high data throughput and precise signal conversion.

Key Features

  • High-Speed Performance: The AD90776 offers a remarkable update rate, making it suitable for high-frequency signal generation and agile waveform synthesis.
  • Superior Resolution: With its high resolution, this DAC ensures fine-grained signal representation, providing detailed and nuanced outputs for critical applications.
  • Integrated Features: It comes with built-in features such as temperature compensation, on-chip calibration, and a voltage reference, which simplify system design and enhance performance stability.
  • Low Power Consumption: Designed for efficiency, the AD90776 operates with lower power requirements without compromising on speed or accuracy, making it an excellent choice for portable and energy-sensitive applications.
  • Robust Interface: The DAC supports various digital interfaces, enabling easy integration with a wide range of microcontrollers, DSPs, and FPGAs.

Applications

The versatility of the AD90776 makes it well-suited for a broad array of applications, including:

  • Telecommunications: High-speed data transmission and signal processing
  • Instrumentation: Precision measurement equipment and signal generators
  • Medical Imaging: Advanced imaging systems requiring high-resolution signal conversion
  • Defense and Aerospace: Radar, satellite, and secure communications systems
  • Industrial Automation: Process control and automation systems needing accurate signal reproduction

Technical Specifications

The AD90776 boasts impressive technical specifications that ensure reliable and efficient operation across various conditions:

  • Resolution: High-bit resolution for detailed output
  • Update Rate: Multi-GSPS (Giga Samples Per Second) for fast signal processing
  • Output Range: Configurable to fit specific application requirements
  • Power Supply: Single supply voltage for simplified power management
  • Package: Available in a compact and robust packaging option for space-constrained applications

With the AD90776, Analog Devices Inc. continues to push the boundaries of what's possible in high-speed digital-to-analog conversion, offering a product that combines speed, precision, and reliability for advanced electronic systems.

You May Also Be Interested in

Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Generic
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention