EN
  • EN
  • DE

ADIS16485AMLZ

Part No ADIS16485AMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/MAG SPI 24ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Manufacturer Analog Devices Inc.
Series iMEMS®, iSensor™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Chassis Mount
Package Module
Case / Package Module
Family Name ADIS16485
MSL Level 1 (Unlimited)
ECCN 7A994
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910433-ADIS16485AMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16485AMLZ CAD Model

Description

ADIS16485AMLZ: High-Performance, Triaxial Inertial Sensor

The ADIS16485AMLZ is a cutting-edge inertial sensor from Analog Devices Inc., designed to provide precise and reliable motion tracking in a wide range of applications. This sensor is part of the ADIS family, known for its robustness and high performance in challenging environments. The ADIS16485AMLZ integrates a triaxial gyroscope, triaxial accelerometer, triaxial magnetometer, and a pressure sensor, all in one compact module, making it an ideal solution for advanced navigation and stabilization systems.

The gyroscope in the ADIS16485AMLZ offers exceptional angular rate sensing capabilities with a dynamic range of ±450°/sec, while the accelerometer provides a measurement range of ±18 g. These sensors deliver precise and high-speed data, essential for real-time motion analysis and control. The magnetometer complements the gyroscope and accelerometer by providing orientation with respect to Earth's magnetic field, which is crucial for accurate heading information.

One of the standout features of the ADIS16485AMLZ is its factory calibration, which significantly reduces the need for user calibration and ensures that the sensor maintains its accuracy over temperature variations. The onboard temperature sensor further enhances the performance by compensating for temperature-related drifts.

The sensor is housed in a compact, laser-welded titanium enclosure, which provides robust mechanical and environmental protection. This makes the ADIS16485AMLZ suitable for use in harsh conditions, including high vibration and shock environments. The module's small footprint and low weight also make it easy to integrate into various platforms without significantly impacting the overall system size or weight.

For seamless integration, the ADIS16485AMLZ offers a flexible SPI-compatible serial interface, enabling straightforward connectivity with a wide range of microcontrollers and embedded systems. The device also includes programmable alarms for event detection, as well as several user-configurable filtering options, allowing for customization to meet specific application requirements.

In summary, the ADIS16485AMLZ from Analog Devices Inc. is a high-performance, triaxial inertial sensor that combines accuracy, durability, and ease of use, making it an excellent choice for demanding applications such as unmanned vehicles, platform stabilization, and precision instrumentation.

You May Also Be Interested in

Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.8512
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $64.1060
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.2271
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess